Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953375-FH8065801620004
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065801620004 CAD Model

Description

The FH8065801620004 is an Intel embedded microprocessor, belonging to the FH80658 series. This strongly suggests that this is an Intel Xeon processor designed for server, workstation, or high-end embedded applications. These processors offer high performance, reliability, and advanced features for demanding workloads. While the exact specifications require further decoding, analyzing similar Intel Xeon processors provides valuable context.

Applications

  • Servers: Used in rack servers, blade servers, and tower servers for data processing, web hosting, and application hosting.
  • Workstations: Integrated into high-performance workstations for professional applications such as video editing, 3D modeling, and scientific simulations.
  • Embedded Systems: Deployed in embedded systems requiring high processing power and reliability, such as industrial automation controllers, medical imaging equipment, and network appliances.
  • Network Appliances: Utilized in routers, firewalls, and load balancers to manage network traffic and ensure security.
  • Storage Systems: Found in network-attached storage (NAS) and storage area network (SAN) devices for managing and accessing large volumes of data.

Features

  • Multiple Cores: Likely features multiple cores to enable parallel processing and multitasking.
  • High Clock Speed: Operates at a high clock speed for fast instruction execution.
  • Large Cache Memory: Includes a large cache memory to improve data access speeds and reduce latency.
  • Integrated Memory Controller: Integrates a memory controller for efficient memory access.
  • Advanced Instruction Sets: Supports advanced instruction sets for optimized performance in specific applications.
  • Virtualization Support: Enables virtualization for running multiple operating systems and applications on a single physical machine.
  • Power Management Features: Incorporates power management features to reduce energy consumption and thermal output.
  • Security Features: Includes security features to protect against unauthorized access and malicious attacks.

Benefits

  • High Performance: Delivers high performance for demanding workloads and applications.
  • Reliability: Provides high reliability and stability for critical systems.
  • Scalability: Enables scalability to meet growing demands.
  • Energy Efficiency: Offers energy efficiency to reduce operating costs.
  • Security: Provides security features to protect against unauthorized access and threats.

Additional Details

Given its designation as an Intel Xeon processor, it likely supports features such as Intel Turbo Boost Technology, Intel Hyper-Threading Technology, and Intel Virtualization Technology. It would typically be paired with a server-class chipset and DDR4 ECC memory for enhanced reliability. The thermal design power (TDP) would likely range from 65W to 150W, depending on the specific model and configuration. It supports various I/O interfaces, including PCIe lanes for connecting expansion cards and storage devices. The manufacturing process is likely a 14nm or 10nm process. The processor is designed for continuous operation in demanding environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention