The SF10JC6 is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and features a low forward voltage drop and fast switching speed. These characteristics make it suitable for use in a variety of power supply and converter applications where efficiency and performance are critical. The device is commonly packaged in a TO-220AB package.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling Diodes in Inductive Loads
- Solar Power Inverters
- Automotive Applications (e.g., voltage regulation)
- LED Lighting Power Supplies
Features
- High Surge Current Capability: Offers robust performance under transient surge conditions.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- High Reliability: Ensures stable performance over a wide range of operating conditions.
- RoHS Compliant: Meets environmental standards.
Benefits
- Improved Energy Efficiency: Reduces power consumption and heat generation.
- Enhanced System Reliability: Protects circuits from voltage spikes and reverse polarity.
- Compact Design: TO-220AB package allows for efficient space utilization.
- Extended Lifespan: Designed for long-term performance.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The SF10JC6 has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage (VF) is typically around 0.68V at 10A. It operates within a temperature range of -55°C to +150°C. The TO-220AB package provides efficient heat dissipation to ensure stable operation.