EN
  • EN
  • DE

S1ZB60P-7072

Part No S1ZB60P-7072
Manufacturer Shindengen
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD4
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp
Win Source Part Number 711979-S1ZB60P-7072
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1ZB60P-7072 CAD Model

Description

The S1ZB60P-7072 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed for use in various power supply and rectification applications, where it converts AC voltage to DC voltage.

Applications

  • Power supplies
  • Rectification circuits
  • Inverters
  • AC-DC converters
  • Free-wheeling diodes in inductive loads

Features

  • Voltage Rating: High voltage rating to withstand peak inverse voltages.
  • Current Rating: Capable of handling substantial forward current.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Recovery Time: Enables efficient switching in high-frequency applications.
  • Compact Package: Allows for dense circuit board designs.
  • High Surge Current Capability: Reliable protection against surges.

Benefits

  • Efficient Rectification: Converts AC to DC with minimal power loss.
  • High Reliability: Provides stable and dependable performance in demanding applications.
  • Compact Size: Enables miniaturization of power supply circuits.
  • Fast Switching: Suitable for high-frequency power conversion.
  • Robust Protection: Withstands voltage and current surges.
  • Increased Energy Efficiency: Reduces heat generation by minimizing power loss.

The S1ZB60P-7072 rectifier diode is a crucial component in power electronics, ensuring efficient and reliable AC-DC conversion. Its robust design and performance characteristics make it suitable for diverse industrial and commercial applications, allowing for efficient power conversion.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess