EN
  • EN
  • DE

S1ZAS4

Part No S1ZAS4
Manufacturer Shindengen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025347-S1ZAS4
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1ZAS4 CAD Model

Description

The S1ZAS4 is a rectifier diode designed for various power supply and circuit protection applications. It is manufactured by Shindengen and offers specific voltage and current handling capabilities, making it suitable for converting AC power to DC power and protecting circuits from reverse polarity.

Applications

  • AC-DC Power Supplies: Used in converting AC voltage to DC voltage for electronic devices.
  • Battery Chargers: Employed in battery charging circuits to prevent reverse current flow.
  • Adapters: Used in wall adapters and power adapters for various electronic devices.
  • LED Lighting: Integrated into LED driver circuits to rectify AC power.
  • General Rectification: Used in various electronic circuits for AC to DC conversion.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss during operation.
  • High Reliability: Designed for long-term reliable performance.
  • Compact Package: Suitable for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures efficient power conversion.
  • Protection Against Surges: High surge current capability protects against voltage spikes.
  • Long Lifespan: High reliability ensures long-term performance.
  • Easy Integration: Compact package allows for easy integration into various circuits.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The S1ZAS4 has a specific peak reverse voltage and forward current rating. Refer to the datasheet for the exact values. The operating temperature range is also critical for proper operation. It is available in a specific package type, such as a surface-mount or through-hole package. When selecting a rectifier diode, it's important to consider the reverse recovery time, which affects switching speed. Proper heat sinking may be required depending on the application and current load. Datasheets provide detailed information on electrical characteristics, thermal resistance, and application notes for safe and efficient usage.

Its rugged design and material selection contribute to its suitability for demanding environments. Proper soldering techniques are recommended for optimal connection. The S1ZAS4 adheres to stringent industry standards, ensuring consistent performance and reliability. Its compact size makes it ideal for applications where space is limited.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess