The S1YB60-4101 is a rectifier diode manufactured by Shindengen. It is designed for various power rectification applications where a high voltage and current handling capability is required. This specific part number likely indicates a specific configuration or packaging variant of the S1YB60 series.
Applications
- Power supplies for industrial equipment
- Inverters
- Welding equipment
- Battery charging systems
- General purpose rectification
Features
- High surge current capability
- High voltage rating
- Low forward voltage drop
- High reliability
- Isolated mounting base
Benefits
- Improved system efficiency due to low forward voltage drop
- Enhanced system reliability due to high surge current capability
- Simplified thermal management due to isolated mounting base
- Increased system robustness due to high voltage rating
- Reduced component count due to versatile application
Additional Details
Similar to the S1YB60, the S1YB60-4101 features a repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 1A. It also boasts a surge current (IFSM) rating that allows it to withstand high current spikes during transient conditions. The "-4101" likely refers to a specific lead forming, packaging or testing variant.
This rectifier diode is typically supplied in a through-hole package, designed for easy mounting onto heat sinks for thermal management. The isolated mounting base ensures that the diode can be mounted directly to a chassis or heat sink without the need for additional insulation, further simplifying installation and improving thermal performance.
Due to its robust design and high voltage/current handling capability, the S1YB60-4101 is well-suited for a range of industrial and commercial power rectification applications, ensuring reliable and efficient operation of the power conversion circuitry. The specific "-4101" designation might indicate a variation tailored to a specific customer or application requirement.