ON Semiconductor HMBZ5221BLT1 Zener Diode
The ON Semiconductor HMBZ5221BLT1 is a high-performance Zener diode designed for a wide range of applications requiring voltage regulation and voltage reference. This Zener diode is a popular choice among professionals for its reliability, efficiency, and precision in maintaining a constant voltage over a broad range of currents.
Key Features:
- Zener Voltage: The HMBZ5221BLT1 offers a nominal Zener voltage of 2.4V, making it suitable for low-voltage applications.
- Power Dissipation: With a power dissipation of 500mW, this component can handle moderate levels of power, making it versatile for various circuits.
- Package: Encased in a small SOT-23 surface-mount package, the HMBZ5221BLT1 is ideal for space-constrained applications and allows for efficient PCB design and layout.
- High Stability: The device is designed to offer excellent stability and maintains a consistent performance over its entire lifespan.
- Low Leakage Current: It features a low leakage current that ensures minimal power loss and improves the overall efficiency of the circuit it is used in.
- Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it can reliably function in extreme environmental conditions.
Applications:
The HMBZ5221BLT1 is suitable for a variety of applications, including:
- Voltage regulation in consumer electronics
- Power management in portable devices
- Protection circuits in telecommunications
- Stabilization of sensitive instrumentation
This Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the demands of modern electronic circuits. Whether for industrial, commercial, or personal electronics, the HMBZ5221BLT1 ensures performance and reliability for effective voltage regulation solutions.