EN
  • EN
  • DE

MTD2005F-3072

Part No MTD2005F-3072
Manufacturer Shindengen
Catalog PMIC - Power Management - Specialized
Description Driver ICs VCEO=60, IO=1, PT=3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 28
RoHS Compliant
Win Source Part Number 972068-MTD2005F-3072
Categories PMIC - Power Management - Specialized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD2005F-3072 CAD Model

Description

The MTD2005F-3072 is a silicon MOSFET manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for switching applications requiring high efficiency and low on-resistance.

Applications

  • DC-DC converters: Regulating voltage in power supplies and battery chargers.
  • Motor control: Controlling the speed and direction of motors in various applications.
  • Power inverters: Converting DC power to AC power in solar inverters and uninterruptible power supplies (UPS).
  • Lighting control: Dimming and switching LEDs in lighting systems.
  • Load switches: Controlling power to various loads in electronic devices.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High avalanche energy: Provides robust performance in inductive load applications.
  • Fast switching speed: Enables high-frequency operation.
  • Logic level drive: Compatible with microcontroller and logic circuits.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation and extends battery life.
  • Increased reliability: High avalanche energy provides robust performance in demanding applications.
  • Reduced heat generation: Low on-resistance minimizes heat dissipation, simplifying thermal management.
  • Simplified circuit design: Logic level drive simplifies interfacing with control circuits.

Additional Details

Voltage Rating (VDS): 250V

Current Rating (ID): 7A

On-Resistance (RDS(on)): 0.72 Ohms

Gate Threshold Voltage (VGS(th)): 2.5V

Package: TO-252

Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess