EN
  • EN
  • DE

MIC2099-1YMTTR

Part No MIC2099-1YMTTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830827-MIC2099-1YMTTR
Ultra Librarian 3D Model Ultra Librarian MIC2099-1YMTTR CAD Model

Description

The MIC2099-1YMTTR is a high-side power distribution switch manufactured by Micrel, now part of Microchip Technology. It is designed to protect electronic circuits from overcurrent and short-circuit conditions. This switch is typically used in applications requiring controlled power distribution and robust protection of downstream components.

Applications

  • USB Power Distribution: Protecting USB ports in computers, laptops, and other devices from overcurrent and short-circuit faults.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices for power management and protection of charging circuits and peripherals.
  • Industrial Control Systems: Protecting sensitive electronic components in industrial automation and control equipment.
  • Hot-Swap Applications: Enabling safe insertion and removal of circuit boards or modules in live systems.
  • General Power Management: Implementing in various power management circuits requiring overcurrent protection.

Features

  • Overcurrent Protection: Provides reliable protection against overcurrent and short-circuit events, preventing damage to connected devices.
  • Thermal Shutdown: Incorporates a thermal shutdown feature that automatically disables the switch when the junction temperature exceeds a safe limit, preventing overheating and damage.
  • Low On-Resistance: Offers low on-resistance (RDS(ON)), minimizing voltage drop and power dissipation across the switch, leading to improved efficiency.
  • Enable/Disable Control: Allows for easy control of the switch state using an enable/disable input pin, enabling flexible power management strategies.
  • Fault Flag Output: Provides a fault flag output that signals when an overcurrent or thermal shutdown event has occurred, facilitating system monitoring and fault detection.
  • Reverse Blocking: Prevents current from flowing backward into the power source when the switch is off, protecting the power supply.

Benefits

  • Enhanced System Reliability: Protects downstream components from damage due to overcurrent and short-circuit conditions, improving overall system reliability and extending the lifespan of electronic devices.
  • Simplified Circuit Design: Integrates protection features into a single package, simplifying circuit design and reducing component count.
  • Improved Power Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency and reduced heat generation.
  • Flexible Power Management: Enable/disable control allows for dynamic power management, optimizing power consumption based on system requirements.
  • Proactive System Monitoring: Fault flag output enables proactive monitoring of system health, allowing for early detection and resolution of potential problems.

Technical Specifications: The MIC2099-1YMTTR typically operates with an input voltage range of 2.5V to 5.5V and features a typical current limit of 1A. Specific on-resistance and thermal shutdown temperature values can be found in the official datasheet.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1371 $51.1695
110+ $0.9331 $102.6410
170+ $0.9039 $153.6630
230+ $0.8747 $201.1810
300+ $0.8456 $253.6800
400+ $0.7581 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess