EN
  • EN
  • DE

DE5SCML3

Part No DE5SCML3
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967187-DE5SCML3
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE5SCML3 CAD Model

Description

The DE5SCML3 is a Schottky barrier diode manufactured by Shindengen. This diode is designed for high-speed switching applications and is commonly used in power supplies, inverters, and other electronic circuits where efficiency and fast recovery times are critical. Schottky diodes are known for their low forward voltage drop and fast switching speeds compared to conventional diodes.

Applications

  • Switching Power Supplies: Used as a rectifier for efficient power conversion.
  • DC-DC Converters: Employed to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Used to protect circuits from accidental reverse voltage connections.
  • Solar Inverters: Integrated into solar power systems for efficient energy conversion.
  • LED Lighting: Used in LED drivers for efficient power delivery.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • High Reliability: Ensures stable and durable operation.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Faster Switching: Improves the performance of switching circuits.
  • Enhanced Protection: Protects circuits from damage due to voltage surges.
  • Versatile Integration: Suitable for a wide range of applications.
  • Environmental Compliance: Meets environmental regulations and reduces environmental impact.
  • Long-Term Reliability: Offers stable and durable operation for extended product life.

Additional Details

The DE5SCML3 typically has a forward voltage drop of around 0.5V and a maximum reverse voltage of 30V. It can handle a forward current of up to 5A. The diode is designed to operate over a wide temperature range, ensuring its suitability for various operating conditions. Its construction provides excellent mechanical strength and resistance to shock and vibration. Schottky diodes like the DE5SCML3 are essential for improving the efficiency and performance of modern electronic devices, particularly in power management applications. They contribute to reduced energy consumption and increased overall system reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess