EN
  • EN
  • DE

D6SB60L-7101

Part No D6SB60L-7101
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package S
Height 20 mm
Length 30 mm
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 10 µA
Max Surge Current 170 A
RoHS Compliant
Width 4.6 mm
Win Source Part Number 1001104-D6SB60L-7101
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D6SB60L-7101 CAD Model

Description

The Shindengen D6SB60L-7101 is a bridge rectifier designed to convert alternating current (AC) to direct current (DC) efficiently. Part of Shindengen's line of power semiconductors, it offers a reliable solution for various power supply and rectification applications. The 'L' suffix often indicates a specific lead configuration or other minor variation.

Applications:

  • Power Supplies: Used in AC-DC power supplies for converting mains AC voltage to DC voltage required by electronic devices.
  • Battery Chargers: Employed in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • LED Lighting: Integrated into LED lighting systems to convert AC voltage to DC voltage for driving LEDs.
  • Home Appliances: Found in home appliances to convert AC voltage to DC voltage for powering electronic circuits.
  • Industrial Equipment: Used in industrial equipment for rectifying AC signals in various control circuits.

Features:

  • Bridge Rectifier Configuration: Provides full-wave rectification for efficient AC to DC conversion.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation under transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving overall efficiency.
  • Compact Package: Available in a compact package for easy integration into various circuit designs.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term reliability and stability.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and improved overall efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation in demanding applications.
  • Simplified Design: Compact package and easy integration simplify circuit design and reduce board space requirements.
  • Cost-Effective: Provides a cost-effective solution for power rectification in various applications.
  • Stable Performance: Delivers stable and consistent performance over a wide range of operating conditions.

Additional Details:

Key specifications, such as maximum forward current, reverse voltage, and operating temperature, should be verified in the manufacturer's datasheet to ensure it meets the application's requirements. Heatsinking may be required to dissipate heat, especially at higher currents. This bridge rectifier provides a robust and reliable solution for AC to DC conversion needs across diverse industries.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3698
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess