EN
  • EN
  • DE

D3SB60-7000

Part No D3SB60-7000
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821524-D3SB60-7000
Ultra Librarian 3D Model Ultra Librarian D3SB60-7000 CAD Model

Description

The D3SB60-7000 is a single-phase bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed to convert alternating current (AC) to direct current (DC), commonly used in various electronic power supply applications.

Applications

  • Power Supplies: Used in AC to DC power supplies for various electronic devices.
  • Adapters: Found in wall adapters for charging electronic devices.
  • Household Appliances: Employed in appliances requiring DC power from an AC source.
  • Industrial Equipment: Used in industrial control systems and equipment requiring DC power.
  • LED Lighting: Used to convert AC power to DC for LED lighting systems.

Features

  • High Surge Current Capability: Withstands high surge currents, providing reliable performance during startup.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving efficiency.
  • Compact Size: Small footprint for space-saving designs.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • High Voltage Rating: Suitable for high-voltage AC input applications.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of AC to DC power.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for long-term reliability in demanding environments.
  • Overvoltage Protection: High voltage rating provides overvoltage protection.
  • Surge Protection: High surge current capability provides surge protection.

Additional Details

The D3SB60-7000 features a voltage rating of 600V and a forward current of 3A. The part comes in a D3S package with through-hole mounting. It is commonly used to rectify AC voltage. It is designed for general purpose rectification in various power applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5849 $58.4900
245+ $0.4800 $117.6000
375+ $0.4650 $174.3750
515+ $0.4500 $231.7500
665+ $0.4350 $289.2750
890+ $0.3899 $347.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess