EN
  • EN
  • DE

D1FS6A-5053

Part No D1FS6A-5053
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description 60V, 2.5A, SMD Schottky Barrier Diode with 60A Surge; 1F Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054648-D1FS6A-5053
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D1FS6A-5053 CAD Model

Description

The Shindengen D1FS6A-5053 is a rectifier diode designed for various applications requiring efficient AC to DC conversion. This diode is part of Shindengen's comprehensive line of power semiconductors, known for their reliability and performance.

Applications

  • Power supplies
  • Motor control circuits
  • General rectification purposes in electronic circuits
  • Inverters
  • DC-DC converters

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Compact size
  • Fast recovery time

Benefits

  • Improved efficiency in power conversion
  • Reduced power loss and heat generation
  • Enhanced system reliability
  • Simplified circuit design
  • Extended lifespan of electronic devices

Technical Specifications (Typical)

  • Repetitive Peak Reverse Voltage (VRRM): 600V
  • Average Forward Current (IF(AV)): 1A
  • Forward Voltage (VF): ~1.1V at specified current
  • Reverse Recovery Time (trr): ~250ns
  • Operating Temperature Range: -40°C to +150°C
  • Package Type: DO-214AC (SMA)

The D1FS6A-5053's robust design ensures stable operation even under demanding conditions. Its fast recovery time contributes to lower switching losses, making it suitable for high-frequency applications. The compact DO-214AC (SMA) package allows for efficient board assembly and space utilization. This diode is commonly used in consumer electronics, industrial equipment, and automotive systems where reliable rectification is essential.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess