EN
  • EN
  • DE

CME3.3V15A5V5A

Part No CME3.3V15A5V5A
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016498-CME3.3V15A5V5A
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CME3.3V15A5V5A CAD Model

Description

The Shindengen CME3.3V15A5V5A is a DC-DC converter module designed to provide stable and regulated power for various electronic systems. This module typically offers multiple output voltages and currents, making it suitable for applications requiring different power rails.

Applications:

  • Industrial Automation: Powering sensors, controllers, and communication devices in automated systems.
  • Telecommunications: Providing regulated power for network equipment, routers, and switches.
  • Embedded Systems: Supplying power to microcontrollers, processors, and peripherals in embedded applications.
  • Medical Equipment: Used in diagnostic and monitoring devices requiring reliable power.
  • Power Supplies: Serving as a building block in custom power supply designs.

Features:

  • Multiple Outputs: Provides 3.3V at 15A, 5V at 5A, and 5V at 5A.
  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages for flexible application.
  • Overcurrent Protection (OCP): Protects the module and connected devices from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes or surges.

Benefits:

  • Stable Power: Ensures consistent and reliable power delivery to sensitive electronic components.
  • Reduced Heat: Minimizes heat dissipation, improving system reliability and lifespan.
  • Simplified Design: Streamlines power supply design, reducing development time and costs.
  • Enhanced Protection: Protects against electrical faults and ensures system safety.
  • Increased Efficiency: Reduces energy consumption and lowers operating costs.

Additional Details:

The CME3.3V15A5V5A module typically incorporates features such as remote on/off control, voltage trimming, and status indicators. It is designed for easy integration into various systems and often includes mounting holes for secure installation. Refer to the datasheet for detailed electrical specifications, input voltage range, output voltage accuracy, and thermal management guidelines. This DC-DC converter is ideal for applications where stable, multi-rail power is essential for reliable operation.

You May Also Be Interested in

Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess