EN
  • EN
  • DE

CME3.3V10A

Part No CME3.3V10A
Manufacturer Shindengen
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230900-CME3.3V10A
Categories Custom Parts
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CME3.3V10A CAD Model

Description

The Shindengen CME3.3V10A is a DC-DC converter designed to provide a stable 3.3V output at a current of 10A. It is commonly used in various industrial and telecommunications applications where a reliable and regulated power supply is critical. The converter offers protection features and is designed for efficient power conversion.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Embedded systems
  • Networking devices
  • Power supplies for microcontrollers and other electronic components

Features

  • High Efficiency: Designed for efficient power conversion, minimizing energy loss and heat generation.
  • Regulated Output: Provides a stable 3.3V output voltage, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Protects the converter and connected devices from damage due to excessive current draw.
  • Overvoltage Protection: Prevents damage from input voltage spikes.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.
  • Compact Size: Designed to save space in compact applications.
  • Wide Input Voltage Range: Accommodates variations in input voltage, ensuring stable operation.

Benefits

  • Reliable Power Supply: Ensures consistent and stable power to connected devices, improving overall system reliability.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent, overvoltage, and short circuits.
  • Efficient Operation: High efficiency minimizes energy waste and reduces operating costs.
  • Easy Integration: Compact size and standard interface simplify integration into various systems.

Additional Details

The CME3.3V10A typically operates with a wide input voltage range, which enhances its versatility in different power environments. Its robust design ensures long-term reliability. Specifications include an operating temperature range, isolation voltage, and compliance with safety standards. The datasheet should be consulted for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.1360
AVX Corp/Kyocera Corp
Lowest to $0.9794
ACX
Lowest to $0.1640
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.4590
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess