EN
  • EN
  • DE
  • IT

MECF-20-01-L-DV

Part No MECF-20-01-L-DV
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 40POS 0.05  /  40 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr Samtec Inc.
Series MECF
Package Tube
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 20
Number of Positions 40
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.050" (1.27mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number MECF-20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM11497,MECF-20-01-L-DV-ND
Standard Package 19
Win Source Part Number 1078530-MECF-20-01-L-DV
Ultra Librarian 3D Model Ultra Librarian MECF-20-01-L-DV CAD Model

Description

The MECF series connector is a card edge connector with 40 positions.

  • Positions: 40
  • Pitch: 0.050" (1.27mm)
  • Rows: 2
  • Contact Type: Cantilever
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin
  • Contact Material: Beryllium Copper
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Package: Tube
  • Mounting Type: Through Hole
  • Card Type: Non-Specified Dual Edge
  • Temperature Range: -55°C ~ 125°C

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 98POS 0.039
Lowest to $2.8800
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Samtec Inc.
CONN EDGE DUAL FMALE 50POS 0.031
Lowest to $10.3636
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $9.7500
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2158 $51.0790
12+ $8.3822 $100.5864
19+ $8.1203 $154.2857
26+ $7.8583 $204.3158
33+ $7.5964 $250.6812
45+ $6.8106 $306.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess