EN
  • EN
  • DE

2SK1395

Part No 2SK1395
Manufacturer Shindengen
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037607-2SK1395
Categories OEM Parts(0-9)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1395 CAD Model

Description

The 2SK1395 is an N-channel power MOSFET manufactured by Shindengen. It is designed for high-speed switching applications and power amplification.

Applications:

  • Switching Regulators: Used in DC-DC converters and switching power supplies.
  • Motor Control: Employed in motor drives and control circuits for various types of motors.
  • DC-AC Inverters: Found in inverters that convert DC power to AC power.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds.
  • Power Amplification: Used as an amplifier in various electronic circuits.

Features:

  • N-Channel MOSFET: Offers efficient current flow and switching characteristics.
  • High-Speed Switching: Designed for fast switching speeds, minimizing switching losses.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • TO-220 Package: Standard through-hole package for easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Robustness: High avalanche energy provides protection against voltage transients.
  • Easy to Use: Standard TO-220 package simplifies mounting and heat sinking.
  • Reliable Performance: Designed for reliable operation in demanding applications.

Additional Details:

The 2SK1395 typically features a drain-source voltage (VDS) rating of around 600V and a continuous drain current (ID) rating depending on the specific operating conditions (consult the datasheet for precise values). The gate threshold voltage (VGS(th)) is usually a few volts. It's crucial to use an appropriate heat sink to manage the power dissipation of the MOSFET. The device's switching characteristics, such as turn-on and turn-off times, are important parameters for high-speed applications. Consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure proper and reliable operation. Proper gate drive circuitry is essential for optimizing switching performance and preventing damage to the MOSFET. Gate resistors are often used to control the gate charging and discharging current.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess