EN
  • EN
  • DE

10LC40UM

Part No 10LC40UM
Manufacturer Shindengen
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TO220
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp/
RoHS State Request Verification
Win Source Part Number 750931-10LC40UM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10LC40UM CAD Model

Description

The 10LC40UM is a rectifier diode manufactured by Shindengen. Rectifier diodes are semiconductor devices used to convert alternating current (AC) to direct current (DC). This particular diode is likely designed for power rectification in various electronic circuits and equipment.

Applications:

  • Power supplies: Used in AC-DC power supplies to convert mains AC voltage to a stable DC voltage for powering electronic devices.
  • Battery chargers: Employed in battery charging circuits to rectify the AC voltage from a transformer to DC voltage suitable for charging batteries.
  • Inverters: Utilized in inverters to convert DC voltage to AC voltage. The diode helps in the rectification stage.
  • Renewable energy systems: Found in solar panel systems and wind turbines for converting AC to DC for grid integration or battery storage.
  • General purpose rectification: Used in a wide range of electronic devices and systems that require DC power.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust performance during transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency by reducing the voltage drop across the diode when conducting.
  • Fast Reverse Recovery Time: Enables efficient switching and reduces losses in high-frequency applications.
  • High Reliability: Manufactured with quality materials and processes to ensure long-term reliability and stable performance.
  • Compact Package: Designed in a compact package for easy integration into various circuit designs.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC to DC, reducing energy waste and improving overall system efficiency.
  • Reliable Operation: Provides stable and reliable operation even under demanding conditions, ensuring consistent performance.
  • Protection against Voltage Spikes: Protects downstream components from voltage spikes and surges, enhancing system reliability and lifespan.
  • Easy Integration: Simplifies circuit design and assembly with its compact package and standard pinout.
  • Cost-Effective Solution: Offers a cost-effective solution for power rectification in various electronic applications.

Additional Details:

The specific technical specifications, such as voltage and current ratings, can vary. Always refer to the manufacturer's datasheet for the most accurate and detailed information. The datasheet will provide crucial parameters like maximum forward current, peak reverse voltage, forward voltage drop, reverse recovery time, and operating temperature range. This diode is commonly used in applications where a balance between cost and performance is required.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess