EN
  • EN
  • DE

79L24

Part No 79L24
Manufacturer SHIKE Electronics
Catalog Hard To Find
Description three terminal negative  voltage regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SHIKE Electronics
Win Source Part Number 1133762-79L24
Manufacturer Homepage www.shike.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 79L24 CAD Model

Description

The 79L24 is a three-terminal negative voltage regulator, part of the 79Lxx series. These regulators are widely used to provide a stable negative voltage output for various electronic circuits. The 79L24 specifically delivers a fixed output voltage of -24V.

Applications

  • Power Supplies: Functions as a negative voltage regulator in power supply designs.
  • Instrumentation: Used in test and measurement equipment requiring precise negative voltage references.
  • Linear Regulation: Used for linear voltage regulation applications where a stable -24V is needed.
  • Analog Circuits: Provides a clean negative power supply for operational amplifiers and other analog components.

Features

  • Fixed Output Voltage: Provides a stable -24V output.
  • Low Quiescent Current: Minimizes wasted power, enhancing energy efficiency.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to output shorts.
  • Thermal Overload Protection: Automatically shuts down the regulator to prevent damage from overheating.
  • Compact Package: Available in small packages like TO-92 and SOIC, suitable for space-constrained applications.

Benefits

  • Stable Negative Voltage: Ensures a reliable -24V supply for sensitive electronic components.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced Reliability: Built-in protection features ensure safe and reliable operation.
  • Cost-Effective: Provides a low-cost solution for negative voltage regulation needs.

Additional Details

External capacitors are typically required at the input and output to ensure stability and optimal performance. The input capacitor helps to filter out noise and voltage variations from the input supply, while the output capacitor helps to maintain a stable output voltage during load changes. The input voltage must be a few volts more negative than the desired output voltage for proper regulation. Consult the manufacturer's datasheet for specific application notes, recommended component values, and thermal considerations.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7625 $61.6875
80+ $1.4461 $115.6880
125+ $1.4010 $175.1250
175+ $1.3560 $237.3000
225+ $1.3109 $294.9525
295+ $1.1746 $346.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess