EN
  • EN
  • DE

US2301

Part No US2301
Manufacturer ShenZhen XinDeYi Electronics Co., Ltd.
Catalog Electronic Wholesale
Description P -Channel E nhancement Mode F ield E ffect Trans is tor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ShenZhen XinDeYi Electronics Co., Ltd.
Win Source Part Number 1278200-US2301
Manufacturer Homepage 0
Ultra Librarian 3D Model Ultra Librarian US2301 CAD Model

Description

The US2301 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ShenZhen XinDeYi Electronics Co., Ltd. It is designed for low voltage, low current switching applications. This MOSFET is commonly used in portable devices, load switching circuits, and battery-powered applications due to its low on-resistance and compact size.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Portable Devices: Employed in portable devices such as smartphones, tablets, and wearables for power management.
  • Battery-Powered Applications: Utilized in battery-powered applications for efficient power switching.
  • DC-DC Conversion: Incorporated in DC-DC converters for voltage regulation.
  • Power Management Circuits: Used in power management circuits for controlling power distribution.

Features

  • P-Channel MOSFET: P-Channel configuration allows for easy high-side switching.
  • Low On-Resistance (RDS(on)): Exhibits low on-resistance, minimizing power dissipation during switching.
  • Low Threshold Voltage (VGS(th)): Low gate threshold voltage enables operation with low voltage logic.
  • Fast Switching Speed: Provides fast switching speed, enabling efficient switching operation.
  • Small Package: Available in a small surface-mount package (typically SOT-23 or similar), saving board space.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Efficient Switching: Low on-resistance and fast switching speed enable efficient switching operation, reducing power dissipation.
  • Simplified Circuit Design: Low threshold voltage simplifies circuit design, allowing for direct drive from low voltage logic.
  • Compact Design: Small package size allows for integration into compact devices.
  • Compliance with Environmental Standards: Meets RoHS environmental standards.
  • Versatile Application: Suitable for various switching applications.
  • High energy efficiency in a small footprint

Additional Details

The US2301 typically features a drain-source voltage (VDS) rating of around -20V to -30V. The gate-source voltage (VGS) rating is typically around ±12V. The drain current (ID) rating is typically specified at a given ambient temperature. The on-resistance (RDS(on)) is typically specified at a given gate-source voltage. The operating temperature range is usually specified from -55°C to +150°C. The MOSFET is commonly available in tape and reel packaging for automated assembly processes. Proper PCB layout is crucial for minimizing switching losses and ensuring optimal performance.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess