EN
  • EN
  • DE

AFA07-S05FCC-00

Part No AFA07-S05FCC-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 5 Position 1mm Pitch Bottom Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1mm,Surface Mount,Right Angle
Locking Feature Slide Lock
Number of Contacts 5P
Pitch 1mm
Contact Plating Tin
Contact Type Bottom Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFA07-S05FCC-00 CAD Model

Description

00G8E867AA: Cutting-Edge Electronic Component

The 00G8E867AA offers exceptional capabilities tailored for modern electronic systems, ensuring superior operation in various environments.

  • Applications:
    • Mobile computing
    • Renewable energy systems
    • Instrumentation
  • Features:
    • Advanced signal processing
    • Temperature stability
    • Compact form factor
  • Benefits:
    • Enhances device performance
    • Reliable in extreme conditions
    • Space-saving design

Ideal for developers focusing on creating sophisticated and energy-efficient electronic solutions.

You May Also Be Interested in

Samtec Inc.
CONN FFC BOTTOM 15POS 0.5MM R/A
Lowest to $3.2912
TE Connectivity
CONN FFC FPC VERT 16POS 1MM SMD
Lowest to $1.7167
Amphenol
CONN FFC RCPT 8POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392
Amphenol
CONN FFC FPC TOP 30POS 1MM R/A
Need more? Email Us
Amphenol
CONN FPC BOTTOM 6POS 0.5MM R/A
Need more? Email Us
Omron
CONN FFC FPC 16POS 0.5MM R/A
Need more? Email Us
TE Connectivity
CONN FPC BOTTOM 45POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC BOTTOM 4POS 0.5MM R/A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1038 $50.3430
1,175+ $0.0852 $100.1100
1,820+ $0.0825 $150.1500
2,505+ $0.0799 $200.1495
3,240+ $0.0772 $250.1280
4,340+ $0.0692 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,316 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess