EN
  • EN
  • DE

2X040000BP

Part No 2X040000BP
Manufacturer Shenzhen Huaxin Electronic Co., Ltd.
Catalog Crystals
Description Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD2520-4P
Frequency Stability ±30ppm
Operating Temperature -40℃~+85℃
Load Capacitance 12pF
Equivalent Series Resistance(ESR) 60Ω
Normal temperature Frequency Tolerance ±10ppm
Frequency 40MHz
Ultra Librarian 3D Model Ultra Librarian 2X040000BP CAD Model

Description

Product Overview

The 003316P-332 is a high-performance component, perfect for modern electronic applications demanding precision and consistency.

Features and Benefits

  • Precision Engineering: Designed for applications requiring exact specifications.
  • Enhanced Conductivity: Provides superior electrical conductance.
  • Robust Construction: Made to withstand challenging operational conditions.

Applications

  • Medical Devices
  • Automotive Electronics
  • Data Communication Systems

Additional Details

Its engineered design ensures seamless integration and optimal performance in any electrical system, making it a preferred choice among professionals.

You May Also Be Interested in

Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.2911
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0792 $50.2920
1,540+ $0.0650 $100.1000
2,385+ $0.0630 $150.2550
3,280+ $0.0610 $200.0800
4,245+ $0.0589 $250.0305
5,685+ $0.0528 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess