EN
  • EN
  • DE

LRC-LR2512LF-01-R047F-TR

Part No LRC-LR2512LF-01-R047F-TR
Manufacturer International Resistive
Catalog OEM Parts (J - L)
Description TT Electronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995733-LRC-LR2512LF-01-R047F-TR
Categories OEM Parts(J-L)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRC-LR2512LF-01-R047F-TR CAD Model

Description

The LRC-LR2512LF-01-R047F-TR is a thick film, surface mount current sense resistor manufactured by International Resistive Company (IRC). It is designed for high-power applications requiring accurate current sensing and low resistance.

Applications

  • Power Supplies: Used for current sensing in power supply circuits for overcurrent protection and current limiting.
  • Motor Control: Employed in motor control applications for monitoring motor current and controlling speed and torque.
  • Battery Management Systems: Integrated into battery management systems (BMS) for measuring charge and discharge currents.
  • Automotive Electronics: Utilized in automotive electronic systems for current sensing in various circuits.
  • Industrial Equipment: Incorporated into industrial equipment for current monitoring and control.

Features

  • Low Resistance Value: Offers a low resistance value of 0.047 ohms (47 milliohms).
  • High Power Rating: Designed for high-power applications with a power rating suitable for its size.
  • Thick Film Construction: Features a thick film construction for stability and reliability.
  • Surface Mount Technology (SMT): Available in a surface mount package for easy assembly.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits a low TCR for stable performance over temperature variations.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.
  • 2512 Package Size: Standard 2512 (6.4 mm x 3.2 mm) package size.

Benefits

  • Accurate Current Sensing: Low resistance value enables precise current measurement.
  • High Power Handling: Designed to handle high current levels without significant resistance change.
  • Stable Performance: Thick film construction ensures stable performance over time and temperature.
  • Easy Assembly: Surface mount package simplifies assembly on printed circuit boards (PCBs).
  • Environmental Compliance: RoHS compliance ensures environmental protection.
  • Small Footprint: The 2512 package size is relatively small for a resistor with its characteristics.

The LRC-LR2512LF-01-R047F-TR current sense resistor is often used in conjunction with operational amplifiers (op-amps) or dedicated current sense amplifiers to amplify the voltage drop across the resistor, providing an accurate representation of the current flowing through the circuit. The small resistance value minimizes power dissipation and heat generation, which is crucial in high-power applications. This resistor is an excellent choice for applications requiring accurate and reliable current sensing in a compact form factor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2089 $50.1360
585+ $0.1715 $100.3275
905+ $0.1661 $150.3205
1,245+ $0.1607 $200.0715
1,610+ $0.1554 $250.1940
2,155+ $0.1393 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess