EN
  • EN
  • DE

LM6172AMJ-QML (5962-9560401QPA)

Part No LM6172AMJ-QML (5962-9560401QPA)
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033067-LM6172AMJ-QML (5962-9560401QPA)
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6172AMJ-QML (5962-9560401QPA) CAD Model

Description

The LM6172AMJ-QML (5962-9560401QPA) is a high-speed, low-power, dual operational amplifier from Texas Instruments (formerly National Semiconductor). This amplifier is designed for applications requiring high bandwidth and slew rate, such as video amplifiers, ADC buffers, and high-speed signal processing. The QML (Qualified Manufacturers List) designation ensures that this part meets stringent military and aerospace standards.

Applications:

  • Video Amplifiers
  • ADC Buffers
  • High-Speed Signal Processing
  • Military and Aerospace Systems
  • Instrumentation

Features:

  • High Slew Rate: 100 V/µs typical
  • Wide Bandwidth: 100 MHz gain-bandwidth product
  • Low Supply Current: 2.6 mA per amplifier
  • Low Input Bias Current: 10 nA typical
  • Wide Supply Voltage Range: ±5V to ±15V
  • Output Short-Circuit Protection: Prevents damage from short circuits
  • QML Certified: Meets stringent military and aerospace standards

Benefits:

  • High-Speed Performance: Delivers fast signal processing and amplification.
  • Low Power Consumption: Reduces power consumption for energy-efficient operation.
  • Versatile Application: Suitable for a wide range of applications, including video, data acquisition, and instrumentation.
  • Robust Design: Provides reliable performance in demanding environments.
  • Meets Military Standards: QML certification ensures high reliability and performance for military and aerospace applications.

Additional Details:

The LM6172AMJ-QML (5962-9560401QPA) offers excellent high-speed performance with a high slew rate and wide bandwidth. The low supply current reduces power consumption, making it suitable for battery-powered and energy-sensitive applications. The amplifier is designed to operate over a wide supply voltage range, providing flexibility in system design.

The QML certification ensures that this amplifier meets the stringent requirements of military and aerospace applications, including radiation hardness and extended temperature range operation. The output short-circuit protection prevents damage from accidental short circuits, enhancing the reliability of the system.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess