Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Triac, Power
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 3000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 30V/μs
Current - LED Trigger (Ift) (Max) 8mA
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) 50mA
Turn On Time 10ms (Max)
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package 4-SIP
Approvals UL
Win Source Part Number 211147-S208T02F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S208T02F CAD Model

Description

The 211147-S208T02F is a triac power isolator from Sharp Microelectronics with a through-hole mounting type, 1 channel, and a 3000Vrms isolation voltage.

  • Mounting Type: Through-hole
  • Channels: 1
  • Isolation Voltage: 3000Vrms
  • Forward Voltage: 1.2V
  • Voltage Off-State: 600V
  • Current On-State (It (RMS)) (Max): 8A
  • Current Hold (Ih): 50mA
  • Zero Crossing Circuit: Yes
  • Static dV/dt (Min): 30V/μs
  • Current LED Trigger (Ift) (Max): 8mA
  • Turn On Time: 10ms (Max)
  • RoHS Compliant: Yes
  • Approvals: UL
  • Continuous Forward Current-Max: 50mA
  • Temperature Range: -25°C to 100°C

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5653
ECAD model for FODM3012R2V
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3912
ECAD model for MOC3042
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for FOD4218TV
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / 6-Pin DIP Triac Drivers
Lowest to $3.1311
ECAD model for FOD4208V
Isocom Components 2004 LTD
OPTOISOLATOR 5.3KV TRIAC 6DIP / OPTICALLY COUPLED BILATERAL SWITCH LIGHT ACTIVATED ZERO VOLTAGE CROSSING TRIAC
Lowest to $0.5665
ECAD model for MOC3063X
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $0.7725
ECAD model for PC3SD21NTZAF
Toshiba Semiconductor and Storage
OPTOISOLATOR 4KV SCR 1CH 6-DIP
Lowest to $1.4773
ECAD model for TLP748J(F)
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.2148
ECAD model for PC4SD21YXPDF
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for FOD410SDV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,390 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention