Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 250V
Static dV/dt (Min) 10V/μs (Typ)
Current - LED Trigger (Ift) (Maximum) 5mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals BSI, CSA, UL, VDE
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806602-FODM3012R2V
Ultra Librarian 3D Model Ultra Librarian FODM3012R2V CAD Model

Description

The FODM3012R2V is a high-performance, optically isolated MOSFET gate driver device from ON Semiconductor, designed to meet the stringent requirements of various industrial, automotive, and consumer applications. This device offers a robust solution for driving power MOSFETs and IGBTs that operate in environments requiring electrical noise isolation.

Key Features

  • High Isolation Voltage: The FODM3012R2V boasts an impressive isolation voltage of 3750Vrms, providing excellent protection against high-voltage transients and enabling safe signal isolation between the low-voltage control circuitry and the high-voltage output stage.
  • Fast Propagation Delays: With propagation delays typically under 500ns, this device ensures swift and accurate signal transmission, which is critical for high-speed switching applications.
  • Integrated Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the power stage components by preventing operation when the input supply voltage drops below a certain threshold, ensuring safe operation.
  • Wide Operating Temperature Range: The FODM3012R2V is designed to operate over a wide temperature range from -40°C to +100°C, making it suitable for harsh environmental conditions.
  • CMOS/TTL Compatible: The input side of the device is compatible with CMOS and TTL logic levels, allowing for easy interfacing with a variety of microcontrollers and digital logic circuits.

Applications

The FODM3012R2V is ideal for use in a variety of applications, including:

  • Industrial Controls
  • Motor Drives
  • Automotive Systems
  • Power Supply Modules
  • Solar Inverters
  • UPS Systems

Package and Quality

The device is packaged in a compact 4-pin SOP (Small Outline Package), which minimizes board space and allows for high-density mounting. ON Semiconductor's commitment to quality ensures that the FODM3012R2V is manufactured to the highest standards, offering reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to €0.0914
ECAD model for EL3021
Sharp Microelectronics
Need more? Email Us
ECAD model for 3SH21
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for PC3SD21YTZD
Isocom Components 2004 LTD
Need more? Email Us
ECAD model for MOC3042SM&TR
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to €1.3749
ECAD model for PC2SD11NTZA
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
Lowest to €3.3112
ECAD model for IL4217
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
ECAD model for EL3011
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to €41.3524
ECAD model for EL3010
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for APT1232AZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ €1.8168 €45.4209
61+ €1.4907 €90.9350
95+ €1.4442 €137.1944
130+ €1.3976 €181.6836
169+ €1.3510 €228.3157
225+ €1.2112 €272.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,826 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention