EN
  • EN
  • DE

LTC3407AEMSE

Part No LTC3407AEMSE
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828647-LTC3407AEMSE
Ultra Librarian 3D Model Ultra Librarian LTC3407AEMSE CAD Model

Description

Introducing the LTC3407AEMSE Dual-Channel Synchronous Step-Down Regulator

The LTC3407AEMSE is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology. This compact and efficient power management solution is designed to meet the rigorous demands of portable electronic devices. Its advanced design offers a combination of high efficiency, low quiescent current, and a wide input voltage range, making it an ideal choice for battery-powered applications such as smartphones, tablets, and other handheld devices.

Key Features and Benefits:

  • Dual Independent Outputs: The LTC3407AEMSE provides two independent output voltages that can be adjusted from 0.8V to VIN, with output current capabilities of up to 600mA for each channel. This flexibility allows designers to power multiple voltage rails in a system with a single compact device.
  • Synchronous Operation: Thanks to its synchronous rectification topology, the LTC3407AEMSE achieves high efficiency across a wide range of load currents. This reduces power loss and improves battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, the LTC3407AEMSE is versatile and can operate from various power sources, including single-cell Li-Ion batteries.
  • Low Quiescent Current: The device features a low quiescent current of only 20µA per channel, which is critical for extending battery life in portable devices during standby and light-load conditions.
  • Compact Packaging: Housed in a compact 10-lead MSOP package, the LTC3407AEMSE saves valuable board space, which is essential for space-constrained applications.
  • Integrated Features: The regulator includes internal soft-start to limit inrush current during startup, a power good status output, and independent shutdown controls for each channel.

Applications:

The LTC3407AEMSE is particularly well-suited for portable and battery-powered applications, where efficient power conversion and extended battery life are critical. It is commonly used in:

  • Handheld Devices
  • Portable Media Players
  • GPS Devices
  • Wireless and DSL Modems
  • PDAs and Smartphones

With its robust feature set and compact size, the LTC3407AEMSE is a powerful solution for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess