EN
  • EN
  • DE

PT550F

Part No PT550F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 800NM TOP TO206AA / Phototransistors 800nm Top View TO-206AA, TO-18-3 Metal Can
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 100 mA
Current - Dark (Id) (Max) 1 µA
Wavelength 800nm
Viewing Angle 100°
Power - Max 150 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -25°C ~ 125°C (TA)
Package / Case TO-206AA, TO-18-3 Metal Can
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 930984-PT550F
Ultra Librarian 3D Model Ultra Librarian PT550F CAD Model

Description

The PT550F is a phototransistor sensor from Sharp Microelectronics.

  • Sensor Type: Phototransistor
  • Package: Tube
  • Standard Package Quantity: 50 pieces
  • Maximum Power Dissipation: 150mW
  • Maximum Collector-Emitter Breakdown Voltage: 35V
  • Maximum Collector Current: 100mA
  • Viewing Angle: 100°
  • Peak Sensitivity Wavelength: 800nm
  • Dark Current: 1µA
  • Mounting Type: Through-hole
  • Package: TO-206AA, TO-18-3 metal can
  • Operating Temperature Range: -25°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM TOP VIEW 2SMD
Need more? Email Us
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Lowest to $0.5686
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Lowest to $1.1414
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess