EN
  • EN
  • DE

TCPP01-M12

Part No TCPP01-M12
Manufacturer STMicroelectronics
Catalog Surge Suppression ICs
Description TYPE-C PORT PROTECTION 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Voltage - Clamping -
Technology Internal Switch
Number of Circuits 2
Applications USB-C (USB TYPE-C)
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number TCPP01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356615-TCPP01-M12
Ultra Librarian 3D Model Ultra Librarian TCPP01-M12 CAD Model

Description

The TCPP01-M12 from STMicroelectronics is a comprehensive solution designed to protect USB Type-C ports against electrostatic discharge (ESD) and overvoltage transients. This product is specifically engineered to safeguard the sensitive circuitry in consumer electronics, such as smartphones, tablets, laptops, and other devices that utilize the increasingly popular USB Type-C interface.

Key Features

  • ESD Protection: The TCPP01-M12 offers robust ESD protection compliant with IEC 61000-4-2 level 4, ensuring the safety of the USB Type-C port against electrostatic discharges.
  • Overvoltage Protection: It includes transient voltage suppression (TVS) diodes that protect against overvoltage transients, ensuring the longevity and reliability of the connected devices.
  • High Integration: This device integrates multiple protection features in a single package, reducing the need for additional components and simplifying the design process.
  • Wide Bandwidth: The TCPP01-M12 maintains signal integrity with its wide bandwidth, making it suitable for high-speed data lines without compromising data transfer rates.
  • Low Capacitance: Its low line capacitance ensures compatibility with high-speed protocols such as USB 3.1, ensuring minimal signal degradation.
  • Small Form Factor: The small QFN-12 package is optimized for space-constrained applications, allowing for a more compact and sleek design in end products.

Applications

The TCPP01-M12 is ideal for a broad range of applications that require reliable USB Type-C connectivity. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Gaming Devices
  • Wearable Technology
  • Industrial Equipment
  • Consumer Electronics

With its combination of ESD and overvoltage protection, along with its high-speed data integrity, the TCPP01-M12 from STMicroelectronics represents a state-of-the-art solution for safeguarding USB Type-C ports in a wide array of electronic devices.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9489 $52.1895
130+ $0.7786 $101.2180
200+ $0.7542 $150.8400
275+ $0.7299 $200.7225
355+ $0.7056 $250.4880
475+ $0.6326 $300.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,866 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess