Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 10ns, 20ns
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 137615-PC910L0NSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC910L0NSZ CAD Model

Description

The Sharp Microelectronics PC910L0NSZ is a through-hole optocoupler with an open collector output type.

  • Mounting Type: through-hole
  • Output Type: open collector
  • Data Rate: 10Mbps
  • Forward Voltage: 1.6V
  • Input Type: DC
  • Channels: one channel with one input on Side 1 and zero inputs on Side 2
  • Common Mode Transient Immunity: 10kV/μs
  • Maximum Propagation Delay: 75ns
  • Isolation Voltage: 5000Vrms
  • Operating Temperature: -40°C to 85°C
  • Package: 8-DIP case
  • Supply Voltage: 4.5V to 5.5V
  • Rise Time: 10ns
  • Fall Time: 20ns
  • Channel Output Current: 50mA
  • Continuous Forward Current: 20mA
  • Status: obsolete product
  • Alternative Parts: HCNW2601, PC910L0YSZ0F, and PC910L0NSZ0F.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $11.8472
ECAD model for ACPL-M61U-000E
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011W
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPEN COLL 6SOIC
Need more? Email Us
ECAD model for 74OL60113S
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP / Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-7710
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.2005
ECAD model for 6N137S(TA)
ON Semiconductor
SSO6 3.3V 10MB / Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Need more? Email Us
ECAD model for FOD8173
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.7607
ECAD model for HCPL-M600
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $1.2807
ECAD model for TLP2601(F)
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Lowest to $2.1094
ECAD model for TLP2766F(D4-TP,F)

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention