EN
  • EN
  • DE

PC817(A)

Part No PC817(A)
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344863-PC817(A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817(A) CAD Model

Description

The PC817(A) is a general-purpose, single-channel photocoupler manufactured by Sharp Microelectronics. It provides electrical isolation between input and output circuits by using an infrared emitting diode (IRED) and a phototransistor. This arrangement allows signals to be transmitted without a direct electrical connection, providing crucial isolation and noise immunity in various applications.

Applications

  • Power Supplies: Isolating primary and secondary sides in SMPS (Switched-Mode Power Supplies) to protect users and sensitive components.
  • Microcontroller Interfaces: Providing isolation between a microcontroller and external circuits, preventing noise and voltage spikes from damaging the microcontroller.
  • PLC (Programmable Logic Controller) I/O Modules: Isolating input and output signals in industrial automation systems.
  • Motor Control: Providing isolated gate drive signals to power transistors in motor control circuits.
  • Telecommunications Equipment: Protecting sensitive telecom circuitry from line surges and voltage fluctuations.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation (typically 5000 Vrms) between the input and output.
  • Compact DIP-4 Package: Suitable for through-hole mounting on PCBs.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer with a specified CTR range.
  • Low Input Forward Voltage: Requires a relatively low forward voltage for the input diode to operate.
  • Operating Temperature Range: Designed for reliable operation across a specified temperature range.

Benefits

  • Enhanced Safety: Protects users and equipment from high voltage hazards by providing electrical isolation.
  • Improved Noise Immunity: Prevents electrical noise and ground loops from interfering with signal transmission.
  • Simplified Circuit Design: Enables easier interfacing between circuits with different voltage levels or ground potentials.
  • Increased System Reliability: Reduces the risk of electrical damage to sensitive components due to voltage spikes or surges.
  • Compliance with Safety Standards: Meets relevant safety standards for electrical isolation.

Additional Details

The PC817(A) comes in a standard DIP-4 (Dual In-line Package) and is easy to mount on PCBs. The current transfer ratio (CTR) is a critical parameter that defines the efficiency of the photocoupler. The input diode requires a forward voltage to operate, and the output transistor has voltage and current limitations that must be considered in the circuit design. The device is commonly used in applications where electrical isolation is required for safety or to prevent noise from affecting sensitive circuits. The PC817(A)'s robust design and reliable performance make it a widely used component in various electronic systems. Different versions of the PC817 exist with varying CTR ranges, denoted by suffixes like 'A', 'B', 'C', and 'D'.

You May Also Be Interested in

IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess