Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 4000Vrms
Common Mode Transient Immunity (Min) 1.5kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Rise and Fall Time 200ns, 200ns
Current - Peak Output 400mA
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -25°C to 80°C
Mounting SMD (SMT)
Case / Package 14-SMT
Approvals UR
Win Source Part Number 090473-PC929J00000F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PC929
Introduction Date July 28, 2005
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC929J00000F CAD Model

Description

The Sharp Microelectronics PC929J00000F is a high popularity electronic component.

  • Supply and Demand Status: balanced
  • Status: obsolete (EOL) product
  • Packaging: tube/rail
  • Isolation Voltage: 4000Vrms
  • Common Mode Transient Immunity: 1.5kV/μs
  • Maximum Pulse Width Distortion: 500ns
  • Rise and Fall Time: 200ns
  • Channels: single-channel product
  • Maximum Forward Current: 20mA
  • Peak Output Current: 400mA
  • Application: suitable for use in various electronic circuits, such as power supplies, motor control, and audio equipment.

You May Also Be Interested in

ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP523-1
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
Lowest to $3.4756
ECAD model for STGAP2SICS
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
Lowest to $5.4513
ECAD model for STGAP2HDMTR
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-AX
Broadcom Limited
OPTOISO 3.75KV GATE DRVR 8DIP GW
Need more? Email Us
ECAD model for HCPL-3120-360E
ON Semiconductor
ISOLATED DUAL-CHANNEL IGBT/MOSFE
Need more? Email Us
ECAD model for NCV57252DWR2G
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ECAD model for PS9531L2-AX

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5000 $52.0000
19+ $5.3334 $101.3346
30+ $5.1667 $155.0010
40+ $5.0000 $200.0000
52+ $4.8334 $251.3368
70+ $4.3334 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention