Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Kingbright
Packaging Reel - TR
Status Active
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 120mcd
Lens Style/Size Round with Flat Top, 2.40mm
Forward Voltage 1.85V
Current - Test 20mA
Viewing Angle 90°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 640nm
Wavelength - Peak 660nm
Case / Package SMD
Height (Max) 4.00mm
Win Source Part Number 111414-AA4040SRC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA4040SRC CAD Model

Description

AA4040SRC Product Description

The AA4040SRC is known for its superior quality and versatile functionality in a range of electronic applications. Its exceptional performance characteristics make it a preferred choice for versatile electronic solutions.

  • Wireless communication systems
  • Interactive kiosks
  • Security and surveillance devices
  • Renewable energy solutions

Features and Benefits

  • High performance and durability
  • Low energy consumption
  • Versatile application possibilities
  • Ease of integration

The AA4040SRC promises reliable operation and seamless integration in various designs, proving itself as a cornerstone in electronic innovation.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
Everlight Electronics Co Ltd
Lowest to $3.6531
ECAD model for 35BH1197CA
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LUWE6SG-ABBB-5P6Q-1-Z
OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR SMD
Need more? Email Us
ECAD model for LO M67F-U2AB-24-1-20-R18-Z
Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWA6SG-V2BA-JKPL-0-20-R33-ZI
Vishay
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for VLWTG9900
OSRAM Opto Semiconductors Inc.
Lowest to $0.1752
ECAD model for LSGT770
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPM67K-D2F1-25-Z

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention