Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 10ns, 20ns
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 061191-PC910L0NSZ0F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC910L0NSZ0F CAD Model

Description

The Sharp Microelectronics PC910L0NSZ0F is an optoisolator with a through-hole mounting style.

  • Output Type: open collector
  • Data Rate: 10Mbps
  • Forward Voltage: 1.6V
  • Input Type: DC with 1 input on Side 1 and no inputs on Side 2
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay: 75ns (tpLH) and 75ns (tpHL)
  • Isolation Voltage: 5000Vrms
  • Application: suitable for use in isolators
  • Operating Temperature Range: -40°C to 85°C
  • Case/Package: 8-DIP
  • Supply Voltage: 4.5V to 5.5V
  • Rise Time: 10ns
  • Fall Time: 20ns
  • Channel Output Current: 50mA
  • Continuous Forward Current: 20mA
  • Supply and Demand Status: limited.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP / Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-7710
Broadcom Limited
Intelligent Power Module and Gate Drive Interface Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $1.4463
ECAD model for HCNW4506
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8 / Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Lowest to $2.0801
ECAD model for PS9821-2-V-F3-AX
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-DIP / Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for EL2631
Broadcom Limited
OPTOISO 5KV TRI-STATE 8DIP
Need more? Email Us
ECAD model for ACNW261L-000E
Broadcom Limited
OPTOISO 7.5KV OPEN COLL 10DIP
Lowest to $3.9367
ECAD model for ACNV4506-000E
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Need more? Email Us
ECAD model for HCNW137
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.2005
ECAD model for 6N137S(TA)
Broadcom Limited
Optocoupler Logic-Out Push-Pull DC-IN 2-CH 8-Pin SO T/R / Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $1.3190
ECAD model for ACPL-024L-500E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention