Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Protocol USB
Function Controller
Interface USB
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2012
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222036-MIC2012PCM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2012PCM CAD Model

Description

Microchip Technology MIC2012PCM Product Overview

The MIC2012PCM from Microchip Technology is a sophisticated power distribution switch designed for applications requiring power management solutions. It is part of Microchip's family of current limiting, power distribution switches that provide enhanced protection for systems and loads which may encounter high current conditions. This particular model is tailored for use in USB and other hot-swap applications where safe current delivery is crucial to protect sensitive electronics.

Key Features and Benefits

  • Integrated Current Limiting: The MIC2012PCM is equipped with an internal current limiting feature to prevent damage to the host device due to overcurrent conditions. This ensures reliable operation and extends the lifespan of the end product.
  • Thermal Shutdown Protection: With an automatic thermal shutdown, the device safeguards itself and the connected load from thermal overload, which could otherwise lead to system failure.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is below a certain threshold, preventing erratic behavior or damage to the load during low voltage conditions.
  • Fast Response Time: The MIC2012PCM boasts a quick response time to fault conditions, which is critical for protecting circuit components from prolonged exposure to high current levels.
  • Controlled Rise Time: The device offers a controlled rise time, reducing the likelihood of voltage spikes on the line that can damage sensitive electronics.
  • Active High Enable: The power switch can be easily controlled with an active-high enable input, allowing for simple integration into various system designs.
  • Compact Packaging: Housed in a space-saving 8-Pin SOIC package, the MIC2012PCM is suitable for high-density circuit boards where space is at a premium.

Applications

The MIC2012PCM is versatile and can be used in a wide range of applications, including:

  • USB Hubs, Peripherals, and Powered Ports
  • Hot-Swap Supplies
  • Portable Consumer Devices
  • Notebook Computers
  • Overcurrent and Thermal Protection for General Purpose Use

With its robust protection features and reliable performance, the MIC2012PCM from Microchip Technology is an ideal solution for designers looking to enhance the safety and durability of their power management systems.

You May Also Be Interested in

Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG
Broadcom Limited
GIGABIT SWITCH / Interface
Lowest to $96.3462
ECAD model for BCM53125MKMMLG
Broadcom Limited
24-PORT GE SWITCH (4) GE OR (2) / Interface
Lowest to $129.5523
ECAD model for BCM53344A0KFSBG
Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-QFN / USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
Lowest to $10.0360
ECAD model for FT312D-32Q1C-T
Broadcom Limited
20X1G + 4X10G SERDES SWITCH / Interface
Lowest to $82.8240
ECAD model for BCM53426A0KFSBG
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $13.5939
ECAD model for TUSB7320IRKMT
Broadcom Limited
16X10G SERDES SWITCH W/ CPU / Interface
Lowest to $760.5970
ECAD model for BCM53415A0KFSBG
Broadcom Limited
MULTI LAYER SWITCH / Interface
Lowest to $389.9558
ECAD model for BCM56842A1KFRBG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7528 $70.1120
90+ $1.4385 $129.4650
140+ $1.3932 $195.0480
195+ $1.3479 $262.8405
250+ $1.3027 $325.6750
335+ $1.1682 $391.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 196 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention