EN
  • EN
  • DE

PC817A/B/C

Part No PC817A/B/C
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269167-PC817A/B/C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817A/B/C CAD Model

Description

The PC817A/B/C refers to a series of general-purpose optocouplers manufactured by Sharp Microelectronics. These are single-channel optocouplers providing electrical isolation between input and output circuits using an infrared emitting diode (IRED) and a phototransistor. The 'A', 'B', and 'C' designations typically refer to different current transfer ratio (CTR) ranges, allowing designers to select a part that best fits their specific application requirements.

Applications

  • Power Supplies: Isolation in Switch Mode Power Supplies (SMPS) for safety and noise reduction.
  • Microcontroller Interfaces: Providing electrical isolation between microcontrollers and external circuits.
  • Programmable Logic Controllers (PLCs): Isolating input and output modules in industrial automation systems.
  • Motor Control: Providing isolated gate drive signals for power transistors in motor drives.
  • Data Communication: Isolating data lines to prevent ground loops and noise.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation (typically 5000 Vrms).
  • DIP-4 Package: Standard Dual In-line Package for easy through-hole mounting.
  • Current Transfer Ratio (CTR) Variants: Available in 'A', 'B', and 'C' grades with different CTR ranges.
  • Low Input Forward Current: Requires a low forward current for the input diode.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures.

Benefits

  • Enhanced Safety: Protects users and equipment from high voltage hazards through electrical isolation.
  • Improved Noise Immunity: Prevents electrical noise and ground loops from affecting signal integrity.
  • Simplified Circuit Design: Allows for easier interfacing between circuits with different voltage levels or ground potentials.
  • Optimized Performance: Different CTR grades allow for performance optimization based on specific application needs.
  • Increased System Reliability: Reduces the risk of damage to sensitive components due to voltage spikes or surges.

Additional Details

The PC817A/B/C optocouplers are housed in a standard DIP-4 package. The Current Transfer Ratio (CTR) is a key parameter that defines the efficiency of the signal transfer. The 'A', 'B', and 'C' designations indicate different CTR ranges. For example, the PC817A typically has a higher CTR range than the PC817B or PC817C. The input diode requires a forward voltage to operate, and the output transistor has voltage and current limitations that must be considered in the circuit design. The devices are commonly used in applications where electrical isolation is required for safety or to prevent noise from affecting sensitive circuits. Designers should consult the manufacturer's datasheet for specific CTR ranges and other detailed specifications.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,910+ $0.0993 $288.9630
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess