EN
  • EN
  • DE

NM27C128BQ-120

Part No NM27C128BQ-120
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222448-NM27C128BQ-120
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C128BQ-120 CAD Model

Description

The NM27C128BQ-120 is a 128K (16K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Fairchild/ON Semiconductor. This EPROM is a non-volatile memory device that can be erased by exposing it to ultraviolet light.

Applications:

  • Embedded Systems: Storing firmware and boot code in embedded systems.
  • Microcontroller Applications: Storing program code for microcontrollers.
  • Industrial Control Systems: Storing configuration data and control algorithms.
  • Programmable Logic Controllers (PLCs): Storing PLC programs.
  • Legacy Systems: Used in older systems where EPROMs were the standard memory technology.

Features:

  • 128K (16K x 8) Memory Organization: Provides 128 kilobits of storage organized as 16,384 bytes.
  • UV Erasable: Can be erased by exposing it to ultraviolet light.
  • Fast Access Time: Offers access times down to 120ns.
  • TTL Compatible: Compatible with TTL logic levels.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times.
  • Reliable Performance: Provides reliable memory storage for critical applications.
  • Easy to Use: Simple interface for reading and writing data.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details:

The NM27C128BQ-120 typically comes in a DIP (Dual In-line Package) with a quartz window for UV erasure. The '-120' suffix indicates the access time of 120ns. Key specifications include the supply voltage, access time, and operating temperature range. To erase the EPROM, it needs to be exposed to UV light of the correct wavelength and intensity for a specified duration. Consult the Fairchild/ON Semiconductor datasheet for detailed specifications, timing diagrams, and application guidelines. Special EPROM programmers are required for writing data to the device.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess