EN
  • EN
  • DE

PC410SONIPOF

Part No PC410SONIPOF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description PC410SONIPOF Sharp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970632-PC410SONIPOF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC410SONIPOF CAD Model

Description

The PC410SONIPOF is a high-performance photocoupler manufactured by Sharp Microelectronics. It is designed for isolating circuits with different voltage potentials, offering a robust and reliable solution for various industrial and consumer applications. This photocoupler provides excellent electrical isolation and signal transfer capabilities.

Applications:

  • Industrial automation systems
  • Power supplies
  • Motor control circuits
  • Digital logic inputs
  • Communication equipment
  • Measuring instruments

Features:

  • High isolation voltage
  • Compact surface mount package
  • High current transfer ratio (CTR)
  • Low input current
  • Fast switching speed
  • RoHS compliant

Benefits:

  • Enhanced safety and reliability in electrical systems
  • Reduced noise and interference in signal transmission
  • Simplified circuit design with minimal external components
  • Increased system performance with fast switching speeds
  • Space-saving design for high-density applications
  • Environmentally friendly design compliant with RoHS standards

The PC410SONIPOF photocoupler provides a robust and reliable means of isolating different circuits while maintaining signal integrity. Its high isolation voltage ensures that circuits with different voltage levels can operate safely without the risk of electrical breakdown. The compact surface mount package makes it easy to integrate into a variety of applications, even in space-constrained environments. The high current transfer ratio (CTR) ensures efficient signal transfer, minimizing the need for external amplification. The low input current reduces the power consumption of the input circuit.

The fast switching speed of the PC410SONIPOF allows it to be used in high-speed data transmission and control applications. The photocoupler is designed to meet the stringent requirements of industrial and consumer electronics applications. It operates over a wide temperature range, ensuring stable performance in various environmental conditions. Compliant with RoHS standards, this device is environmentally friendly and free from hazardous substances. The PC410SONIPOF is an essential component for providing isolation and signal transfer in a wide range of electronic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,914 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess