Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/µs
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 3.5mA
Turn On Time 100µs (Max)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package 6-DIP
Approval Agency CSA, UR
Base Product Number PC3SD11
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 888644-PC3SD11NTZDF
Ultra Librarian 3D Model Ultra Librarian PC3SD11NTZDF CAD Model

Description

The 888644-PC3SD11NTZDF is an optoisolator with a triac output.

  • Category: Isolators
  • Input Type: DC
  • Maximum DC Forward Current: 50 mA
  • Forward Voltage: 1.2V
  • Voltage Off State: 600V
  • Maximum On-State Current: 100 mA
  • Channel: Single
  • Voltage Isolation: 5000Vrms
  • Hold Current: 3.5mA
  • Zero Crossing Circuit: No
  • Turn-On Time: 100μs maximum
  • Package: Through-Hole
  • Configuration: 6-DIP
  • Leads: 5
  • Operating Temperature Range: -30°C to 100°C
  • Supplier: Sharp Microelectronics
  • Status: Obsolete

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.2148
ECAD model for PC4SD21YXPDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $0.7725
ECAD model for PC3SD21NTZAF
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Lowest to $0.6804
ECAD model for TLP268J(E
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for FOD410SDV
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for VO4158H-X007T
Vishay
OPTOISOLTR 3.75KV TRIAC 1CH 4SOP
Lowest to $0.8294
ECAD model for VOM160PT
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for FOD4208TV
Toshiba Semiconductor and Storage
OPTOISOLATOR 4KV SCR 1CH 6-DIP
Lowest to $1.4773
ECAD model for TLP748J(F)
Isocom Components 2004 LTD
OPTOISOLATOR 5.3KV TRIAC 6DIP / OPTICALLY COUPLED BILATERAL SWITCH NON-ZERO CROSSING TRIAC
Lowest to $0.3669
ECAD model for MOC3020X

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention