EN
  • EN
  • DE

PC3H7E

Part No PC3H7E
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084060-PC3H7E
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H7E CAD Model

Description

The PC3H7E is a compact and versatile photocoupler manufactured by Sharp Microelectronics. It provides galvanic isolation between the input and output sides, ensuring reliable signal transmission while protecting sensitive electronic components from voltage spikes and electrical noise. Its design emphasizes high isolation voltage and efficient current transfer, making it suitable for a variety of industrial and consumer electronic applications.

Applications

  • Industrial Control Equipment: Commonly used in PLCs (Programmable Logic Controllers) and other automation systems to isolate control signals.
  • Power Supplies: Provides isolation in SMPS (Switched-Mode Power Supplies) and other power conversion circuits.
  • Inverter Circuits: Protects microcontrollers and sensitive components in inverter applications by isolating control signals.
  • Measurement Instruments: Used in digital multimeters, oscilloscopes, and other instruments to ensure accurate and safe measurements.
  • Consumer Electronics: Found in various consumer devices for safety isolation and signal transmission.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation, typically several kilovolts, to protect circuits from high-voltage transients.
  • Compact Package: Small footprint allows for high-density mounting on circuit boards, saving valuable space.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission from the input to the output side, minimizing power consumption.
  • Low Input Current: Requires minimal input current for activation, allowing for direct drive from low-power logic circuits.
  • Compliance with Safety Standards: Meets various international safety standards, ensuring safe operation.

Benefits

  • Enhanced Safety: Provides galvanic isolation, protecting both the user and the equipment from electrical hazards.
  • Improved Reliability: Prevents noise and voltage transients from propagating between circuits, enhancing system stability.
  • Space Savings: Compact size allows for more components on a single board, reducing overall system size.
  • Reduced Power Consumption: Efficient signal transfer minimizes power requirements, contributing to energy savings.
  • Simplified Design: Facilitates the design of isolated circuits, reducing development time and cost.

Additional Details

The PC3H7E photocoupler typically consists of an infrared LED on the input side and a phototransistor on the output side. When the LED is energized, it emits light, which then activates the phototransistor, allowing current to flow in the output circuit. The device is often available in surface-mount packages for ease of assembly. Key specifications include its isolation voltage rating, current transfer ratio, and operating temperature range. Engineers should consult the manufacturer's datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and safety.

You May Also Be Interested in

Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qualcomm
Lowest to $3.2640
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
Lowest to $0.5747
Qorvo US Inc.
Lowest to $9.7932
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Chilisin
Lowest to $0.0084
Hitachi, Ltd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess