EN
  • EN
  • DE

PC3H3B

Part No PC3H3B
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084049-PC3H3B
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H3B CAD Model

Description

The PC3H3B is a single-channel, high-density surface mount photocoupler manufactured by Sharp Microelectronics. It provides electrical isolation between input and output circuits and is designed for compact and space-constrained applications. This photocoupler integrates an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit while maintaining electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input and output signals in industrial automation systems.
  • Inverter Circuits: Provides isolation between control and power stages in inverter designs.
  • Microprocessor Input/Output Interfaces: Protects sensitive microprocessor inputs from external voltage spikes.
  • Power Supplies: Used for feedback and control signal isolation in power supply circuits.
  • Surface Mount Technology (SMT): Specifically designed for automated assembly processes.

Features:

  • Compact Surface Mount Package: Optimizes board space in high-density applications.
  • High Isolation Voltage: Offers robust electrical isolation between input and output.
  • Transistor Output: Provides a simple and reliable switching output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output performance.
  • Low Input Current: Requires minimal current for activation.

Benefits:

  • Space Saving: Compact design allows for use in small form factor devices.
  • Electrical Safety: Protects sensitive circuits from high-voltage surges and transients.
  • Noise Immunity: Reduces the effects of electrical noise on signal integrity.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Automated Assembly: Facilitates efficient manufacturing processes.

The PC3H3B features a high isolation voltage, typically in the kilovolt range, to prevent high-voltage transients from affecting low-voltage control circuitry. The current transfer ratio (CTR) is a key parameter indicating the relationship between input and output current. The small footprint enables its use in compact electronic devices. The transistor output is compatible with a wide range of digital logic levels, making it versatile for numerous applications. The operating temperature range ensures reliable performance in various environmental conditions. This photocoupler is well-suited for applications where safety, reliability, and efficient manufacturing are critical requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $0.3269
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Pericom
Lowest to $3.9178
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Ricoh
Lowest to $0.5747
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Chilisin
Lowest to $0.0084
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess