EN
  • EN
  • DE

PC358BT

Part No PC358BT
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 120 V
Max Collector Current 50 mA
Max Input Current 50 mA
Maximum Operating Temperature 100 °C
Max Power Dissipation 170 mW
Min Operating Temperature -30 °C
Number of Pins 4
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1084039-PC358BT
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC358BT CAD Model

Description

This OEM part is a product manufactured by Sharp Microelectronics.

  • Number of Pins: 4
  • Category: OEM parts(O-R)
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 100°C
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Minimum Operating Temperature: -30°C
  • Max Power Dissipation: 170 mW
  • Collector-Emitter Voltage (VCEO): 120 V
  • Max Collector Current: 50 mA
  • Collector-Emitter Saturation Voltage: 200 mV
  • Max Input Current: 50 mA

You May Also Be Interested in

Ricoh
Lowest to $0.5747
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Pericom
Lowest to $16.3213
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Murata Electronics North America
Need more? Email Us
Realtek
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess