EN
  • EN
  • DE

LH5P8128N-80

Part No LH5P8128N-80
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069675-LH5P8128N-80
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5P8128N-80 CAD Model

Description

The LH5P8128N-80 is a high-performance 128K x 8-bit CMOS static RAM (SRAM) manufactured by Sharp Microelectronics. It is designed for applications demanding rapid data access, low power consumption, and reliable operation. The '80' likely indicates an access time of 80ns.

Applications

  • Embedded Systems: Used as high-speed memory in various embedded applications like industrial control systems, networking devices, and consumer electronics.
  • Cache Memory: Suitable for use as cache memory in microprocessor-based systems, accelerating data access times.
  • Instrumentation: Employed in test and measurement equipment where fast data acquisition and storage are crucial.
  • Data Buffering: Utilized as a buffer in data communication and signal processing applications to manage data flow.
  • Medical Devices: Integrated into medical equipment requiring reliable and fast memory for data storage and processing.

Features

  • High-Speed Access: The '80' in the part number signifies an 80ns access time, enabling quick data read and write operations.
  • Low Power Consumption: CMOS technology reduces power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Fully Static Operation: Eliminates the need for external refresh cycles, simplifying the system design and further reducing power usage.
  • TTL Compatible Inputs/Outputs: Provides compatibility with standard TTL logic levels for easy integration with other components.
  • Single +5V Power Supply: Operates on a single 5V power supply for convenient power management.
  • Three-State Output: Features a three-state output, allowing for easy memory expansion and shared memory applications.
  • 128K x 8-bit Organization: Offers a convenient memory configuration for a variety of applications.

Benefits

  • Enhanced System Performance: The rapid access time improves the overall performance of the system by reducing memory access latency.
  • Energy Efficiency: Low power consumption makes it suitable for portable devices and applications where energy efficiency is a priority.
  • Simplified Design: Fully static operation and TTL compatibility simplify the design process, reducing component count and development time.
  • Increased Reliability: Designed and manufactured for reliable operation in a wide range of environmental conditions.

Technical Specifications (Estimated)

Organization: 128K x 8 bits

Access Time: 80 ns

Supply Voltage: +5V

Operating Temperature: Typically 0°C to +70°C (Commercial Grade)

Package: Likely DIP (Dual In-line Package) or SOP (Small Outline Package)

The LH5P8128N-80 SRAM from Sharp Microelectronics provides a reliable and efficient memory solution for a range of applications where high-speed data access and low power consumption are essential. Its TTL compatibility and static operation simplify integration into various system designs. The 80ns access time provides a good balance between speed and cost for many embedded applications.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Lite-On Inc.
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3111 $58.4221
27+ $4.3578 $117.6606
42+ $4.2217 $177.3114
57+ $4.0855 $232.8735
74+ $3.9493 $292.2482
98+ $3.5408 $346.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess