The LH28F256BFHTD-PTTLZ3 is a 256-megabit (Mb) flash memory device manufactured by Sharp Microelectronics. It is a high-performance, reliable non-volatile storage solution designed for various embedded systems and data storage applications. This flash memory offers fast read and write speeds, making it suitable for applications requiring quick data access and storage.
Applications:
- Embedded systems (e.g., industrial controllers, automotive electronics)
- Data storage devices (e.g., solid-state drives (SSDs), USB drives)
- Networking equipment (e.g., routers, switches)
- Mobile devices (e.g., smartphones, tablets)
- Gaming consoles
Features:
- 256 Mb (32 MB) storage capacity
- High-speed read and write operations
- Low power consumption
- Sector erase capability
- Program suspend and resume
- Multiple block protection options
- CMOS technology
- Operating voltage: 2.7V to 3.6V
- Temperature range: -40°C to +85°C
Benefits:
- Large storage capacity for embedded applications
- Fast data access and storage, improving system performance
- Extended battery life in portable devices due to low power consumption
- Flexible memory management through sector erase
- Ability to interrupt and continue programming operations
- Data security through block protection features
- Reliable operation across a wide temperature range
Additional Details:
The LH28F256BFHTD-PTTLZ3 utilizes advanced flash memory technology to provide reliable and efficient data storage. It supports various data management techniques to optimize memory usage and extend its lifespan. The device's programming and erase cycles are designed for long-term endurance. The package type is typically a TSOP (Thin Small Outline Package) which facilitates easy integration into circuit boards. The device also features built-in error correction code (ECC) to ensure data integrity and reliability. This flash memory is suitable for demanding applications that require non-volatile storage with high performance and reliability.