EN
  • EN
  • DE

74LV245N

Part No 74LV245N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal bus transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132579-74LV245N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV245N CAD Model

Description

The 74LV245N is a high-performance, low-voltage BiCMOS device from NXP Semiconductors. It is part of the 74LV family, designed to operate at lower voltages with better power efficiency, making it ideal for battery-operated and power-sensitive applications. This octal bus transceiver is equipped with 3-state outputs and is intended for bidirectional asynchronous communication between data buses.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 2.7V to 5.5V, which is suitable for interfacing with 3.3V and 5V logic levels.
  • Drive Capability: With the ability to drive up to 24mA at the outputs, the 74LV245N can drive heavier loads than standard CMOS outputs.
  • Bus Transceiver: The device includes eight transceivers with 3-state outputs, allowing for bidirectional data flow with the ability to disconnect entirely from the bus for multiplexing or isolation purposes.
  • High Impedance: The 3-state outputs ensure a high-impedance state during power-up or power-down, preventing any damaging backflow of current.

Applications

The versatility of the 74LV245N makes it suitable for a variety of applications, including:

  • Data communication between different voltage domains
  • Buffering data lines in multi-master systems
  • Server and telecom infrastructure
  • Microcontroller or microprocessor bus interfacing

Quality and Reliability

NXP is known for its commitment to quality, and the 74LV245N is manufactured to high standards. The device is available in a standard DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits. Its robust design ensures reliable operation in the face of the varying conditions typically encountered in industrial and commercial environments.

Ordering Information

The 74LV245N is readily available for order from NXP and its authorized distributors. For detailed specifications, data sheets, and ordering information, please visit the NXP website or contact your local NXP sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8515 $61.6635
21+ $5.6225 $118.0725
32+ $5.4458 $174.2656
44+ $5.2703 $231.8932
57+ $5.0947 $290.3979
76+ $4.5680 $347.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess