EN
  • EN
  • DE

74LVCH322245AEC

Part No 74LVCH322245AEC
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 96LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74LVCH
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number 74LVCH322245
Standard Package 50 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 550384-74LVCH322245AEC
Ultra Librarian 3D Model Ultra Librarian 74LVCH322245AEC CAD Model

Description

The NXP 74LVCH322245AEC is a high-performance, 32-bit non-inverting bus transceiver with direction pin from NXP Semiconductors, designed to address the needs of high-speed bidirectional communication between data buses. This advanced transceiver is part of the LVCH family, which operates at low voltage and with high-speed capabilities, making it particularly suitable for interfacing with modern microprocessors and high-speed memory systems.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data transfer rates, ensuring efficient communication between buses.
  • Low Voltage Operation: It operates at a low voltage range of 1.2V to 3.6V, which is ideal for low-power applications and is compatible with various logic levels.
  • 32-Bit Bus Interface: With a 32-bit interface, it can handle wide data paths, making it perfect for high-data-throughput systems.
  • Direction Control: The direction of data flow is controlled by the DIR input, allowing for flexible bidirectional operation.
  • Output Enable (OE) Feature: The OE input can disable the device’s outputs, placing them in high-impedance state to avoid bus contention.
  • Bus-Hold Function: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain last data values if the input becomes disconnected.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity.

Applications

The 74LVCH322245AEC is well-suited for a variety of applications that require high-speed data transfer and low-power consumption. It is commonly used in:

  • Communication systems
  • Network switches and routers
  • Computer motherboards
  • Data storage devices
  • Servers and high-performance computing

Technical Specifications

The transceiver operates over a wide temperature range and is available in a TSSOP56 package. It is compliant with JEDEC standard no. 8-1A and JEDEC standard no. 8-1B for 3.3V operation. The 74LVCH322245AEC is also characterized for operation from -40°C to +85°C, ensuring reliability across diverse environments.

For detailed technical specifications, reference to the 74LVCH322245AEC datasheet is recommended. This datasheet provides comprehensive information including pin configurations, timing diagrams, and electrical characteristics necessary for proper integration into electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess