Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2 V to 3.6 V
Idle Current, Typ @ 25°C 90μA
Link Range, Low Power 20cm
Orientation Top View
Temperature Range - Operating -25°C to 85°C
Size 7.9mm x 2.8mm x 2.2mm
Shutdown Yes
Win Source Part Number 129349-GP2W0110YPSF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name GP2W0110YP
Introduction Date April 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GP2W0110YPSF CAD Model

Description

  • Status: Obsolete (EOL)
  • Link Range: 20cm
  • Data Rate: 115.2kbs (SIR)
  • Supply Voltage: 2V to 3.6V
  • Idle Current: 90μA
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3203-821
Broadcom Limited
Lowest to $11.2403
ECAD model for HSDL-1100#S07
Broadcom Limited
Lowest to $1.4022
ECAD model for HSDL-3600#007
Lite-On Inc.
IRDA TX/RX 0.1152Mbps 3.3V 10-Pin(8+2Tab) SMD T/R / TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
ECAD model for HSDL-3201#008
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / Infrared Transceiver Module (SIR, 115.2 kbit/s)
Need more? Email Us
ECAD model for TFDU4300-TT3
Broadcom Limited
Lowest to $1.4631
ECAD model for HSDL-3310#007
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $12.7174
ECAD model for HSDL-3208-002
Others
Need more? Email Us
ECAD model for HSDL-1000#106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention