EN
  • EN
  • DE

GP2S09B

Part No GP2S09B
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003563-GP2S09B
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP2S09B CAD Model

Description

The GP2S09B is a compact, reflective photosensor manufactured by Sharp Microelectronics. It integrates an infrared emitting diode (IRED) and a phototransistor into a single package. This sensor is designed to detect the presence or absence of an object by measuring the amount of infrared light reflected back to the phototransistor. Its small size and high sensitivity make it suitable for a wide range of detection and control applications.

Applications

  • Object detection in automated systems
  • Robotics
  • Proximity sensing
  • Paper detection in printers and copiers
  • Coin detection in vending machines
  • End-of-tape detection in tape recorders

Features

  • Compact size: Small footprint allows for easy integration into space-constrained applications.
  • Integrated IRED and phototransistor: Simplifies circuit design and reduces component count.
  • High sensitivity: Detects objects at a short distance with high accuracy.
  • Low current consumption: Minimizes power requirements.
  • Fast response time: Enables quick detection and reaction.
  • High immunity to ambient light: Reduces the impact of external light sources on detection accuracy.

Benefits

  • Easy implementation: Integrated design simplifies circuit design and reduces development time.
  • Accurate detection: High sensitivity ensures reliable object detection.
  • Energy efficient: Low current consumption makes it suitable for battery-powered applications.
  • Fast response: Enables real-time control and monitoring.
  • Reliable performance: High immunity to ambient light ensures accurate detection in various environments.
  • Cost-effective solution: Provides a compact and efficient sensing solution at a reasonable price.

Additional Details

The GP2S09B typically operates with a forward current of around 20mA for the IRED and a collector-emitter voltage of around 30V for the phototransistor, but specifications may vary depending on exact usage conditions. The peak emission wavelength of the IRED is typically in the infrared range (e.g., 940 nm). The sensor's detection distance varies based on the object's reflectivity. Detailed optical and electrical characteristics can be found in the Sharp Microelectronics datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess