EN
  • EN
  • DE
Part No F115
Manufacturer Fox Electronics
Catalog END - OF - LIFE
Description HCMOS 2.0x1.6mm 1.8V SMD Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fox Electronics
Win Source Part Number 1173078-F115
Manufacturer Homepage www.foxonline.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F115 CAD Model

Description

The F115 is a crystal oscillator manufactured by Fox Electronics. It is a precision timing device used to generate a stable and accurate clock signal for various electronic applications. The F115 is known for its reliability and compact size, making it suitable for a wide range of applications.

Applications:

  • Microcontrollers: Provides a clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Used as a reference oscillator in RTC circuits.
  • Communication Equipment: Provides a stable clock signal for communication devices such as radios and network interfaces.
  • Test and Measurement Equipment: Used in signal generators and other test equipment requiring a precise frequency reference.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, set-top boxes, and audio equipment.

Features:

  • High Frequency Stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Low Jitter: Minimizes phase noise in the output signal, ensuring clean timing.
  • Compact Size: Available in a small surface-mount package for easy integration into space-constrained designs.
  • Wide Frequency Range: Offered in various frequencies to suit different application requirements.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Improved System Performance: Enhances the performance of electronic systems by providing a stable and accurate clock signal.
  • Increased Accuracy: Enables accurate timing in real-time clock applications.
  • Reduced EMI: Minimizes electromagnetic interference (EMI) due to its low jitter characteristics.
  • Simplified Design: Simplifies circuit design by providing a ready-to-use clock source.
  • Enhanced Reliability: Improves the reliability of electronic systems by providing a stable and consistent clock signal.

Additional Details:

The F115 typically specifies its output frequency (e.g., 16 MHz, 24 MHz), frequency stability (e.g., ±20 ppm), operating temperature range, and supply voltage. The output signal is typically a CMOS or HCMOS logic level. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1891 $50.1115
645+ $0.1552 $100.1040
1,000+ $0.1504 $150.4000
1,375+ $0.1455 $200.0625
1,780+ $0.1407 $250.4460
2,380+ $0.1261 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess