The GP2L22B is a Compact, high sensitivity photo interrupter manufactured by Sharp Microelectronics. This device combines an infrared LED and a phototransistor in a single package, making it suitable for various object detection and position sensing applications.
Applications
- Printers and copiers
- Vending machines
- Optical disk drives
- Automatic door openers
- Robotics
Features
- Compact package
- High sensitivity
- Fast response time
- Wide operating temperature range
- Low current consumption
Benefits
- Reliable object detection
- Precise position sensing
- Easy integration into various systems
- Long operating life
- Energy efficient operation
Additional Details
The GP2L22B utilizes an infrared LED to emit light and a phototransistor to detect the light beam. When an object interrupts the light beam, the phototransistor switches state, signaling the presence of the object. The compact package and high sensitivity make it ideal for space-constrained applications. The fast response time allows for accurate detection of moving objects. Its key specifications include a forward current of 50mA, collector-emitter voltage of 30V, and operating temperature range of -25°C to +85°C.