EN
  • EN
  • DE

GP2A25

Part No GP2A25
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Reflective - Logic Output
Description Light Modulation, Reflection Type Photointerrupter | SENSOR OPT REFL 3MM-7MM MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete
Sensing Distance 0.118" ~ 0.276" (3mm ~ 7mm) ADJ
Sensing Method Reflective
Sensing Object Black Paper, Kodak Gray Card, White Paper
Mounting Style Chassis Mount
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package Module, Connector
Features Long Focal Distance
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177516-GP2A25
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2A25 CAD Model

Description

The GP2A25 is a reflective sensor manufactured by Sharp Microelectronics.

  • Focal Distance: Long
  • Sensing: Black paper, Kodak gray card, and white paper
  • Sensing Distance: 0.118 inches to 0.276 inches
  • Mounting: Chassis
  • Package: Module connector package
  • Supply and Demand Status: Sufficient
  • Quantity: Pack of 50
  • Supply Voltage: 4.75V to 5.25V

You May Also Be Interested in

Silicon Labs
SENSOR OPTICAL DETECTOR
Lowest to $58.2090
Sharp Microelectronics
Detecting Distance : 2 to 22mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 2MM-22MM MODULE
Lowest to $4.7157
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 1CH 36LPI 5V
Need more? Email Us
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Need more? Email Us
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Lowest to $58.6380
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess